Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C821L

Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 820uF 8000H 8x15mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 820uF 8000H 8x15mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1C821L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C821L
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 820uF 8000H 8x15mm

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 820uF 8000H 8x15mm

Buy Now Datasheet
Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9426 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9426
Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9426
CAP, 820UF, 16V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 820UF, 16V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C821L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C821L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C821L
CAP ALUM 820UF 20% 16V RADIAL

CAP ALUM 820UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1C821L 73AC9426 EEU-FS1C821L
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details