Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C622B

Description
CAP ALUM 6200UF 20% 16V RADIAL
Datasheet
Description
CAP ALUM 6200UF 20% 16V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C622B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C622B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C622B
CAP ALUM 6200UF 20% 16V RADIAL

CAP ALUM 6200UF 20% 16V RADIAL

Supplier's Site
Cap, 6200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9423
Cap, 6200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9423
CAP, 6200UF, 16V, ALU ELEC, RADIAL; Capacitance:6200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 6200UF, 16V, ALU ELEC, RADIAL; Capacitance:6200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FS1C622B 73AC9423
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 6200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details