Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C622

Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 6200uF 10000H 16x25mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 6200uF 10000H 16x25mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1C622
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C622
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 6200uF 10000H 16x25mm

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 6200uF 10000H 16x25mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C622 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C622
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C622
CAP ALUM 6200UF 20% 16V RADIAL

CAP ALUM 6200UF 20% 16V RADIAL

Supplier's Site
Cap, 6200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9422 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9422
Cap, 6200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9422
CAP, 6200UF, 16V, ALU ELEC, RADIAL; Capacitance:6200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 6200UF, 16V, ALU ELEC, RADIAL; Capacitance:6200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1C622 EEU-FS1C622 73AC9422
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 6200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers