Panasonic Cap, 5100Uf, 16V, Alu Elec, Radial; Capacitance Panasonic EEU-FS1C512L

Description
CAP, 5100UF, 16V, ALU ELEC, RADIAL; Capacitance:5100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAP, 5100UF, 16V, ALU ELEC, RADIAL; Capacitance:5100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 5100Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5100Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9421
Cap, 5100Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9421
CAP, 5100UF, 16V, ALU ELEC, RADIAL; Capacitance:5100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 5100UF, 16V, ALU ELEC, RADIAL; Capacitance:5100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C512L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C512L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C512L
CAP ALUM 5100UF 20% 16V RADIAL

CAP ALUM 5100UF 20% 16V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1C512L
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C512L
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 5100uF 10000H 12.5x35mm

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 5100uF 10000H 12.5x35mm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 73AC9421 EEU-FS1C512L EEU-FS1C512L
Product Name Cap, 5100Uf, 16V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 5100 microF 5100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details