Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329217-EEU-FS1C182B
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 1800 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 20 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P122315CT,EEUFS1C182
Base Product Number: EEU-FS
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 1.744 A @ 120 Hz
Ripple Current @ High Frequency: 2.18 A @ 100 kHz
CAP ALUM 1800UF 20% 16V RADIAL Product overview: EEU-FS1C182B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS1C182B can be used for catalog matching and distributor lookup.
CAP, 1800UF, 16V, ALU ELEC, RADIAL; Capacitance:1800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP ALUM 1800UF 20% 16V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 1800uF 10000H 10x20mm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329217-EEU-FS1C182B | 58-EEU-FS1C182B | 73AC9408 | EEU-FS1C182B | EEU-FS1C182B |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 1800UF 16V Capacitor | Cap, 1800Uf, 16V, Alu Elec, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |