Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C121

Description
CAP ALUM 120UF 20% 16V RADIAL
Datasheet
Description
CAP ALUM 120UF 20% 16V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C121 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C121
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C121
CAP ALUM 120UF 20% 16V RADIAL

CAP ALUM 120UF 20% 16V RADIAL

Supplier's Site
Cap, 120Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9401 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9401
Cap, 120Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9401
CAP, 120UF, 16V, ALU ELEC, RADIAL; Capacitance:120µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 120UF, 16V, ALU ELEC, RADIAL; Capacitance:120µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1C121
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1C121
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 120uF 5000H 5x11mm

Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 120uF 5000H 5x11mm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1C121 73AC9401 EEU-FS1C121
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 120Uf, 16V, Alu Elec, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details