Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A562S

Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 5600uF 10000H 16x20mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 5600uF 10000H 16x20mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1A562S
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A562S
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 5600uF 10000H 16x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 5600uF 10000H 16x20mm

Buy Now Datasheet
Cap, 5600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9394
Cap, 5600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9394
CAP, 5600UF, 10V, ALU ELEC, RADIAL; Capacitance:5600µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 5600UF, 10V, ALU ELEC, RADIAL; Capacitance:5600µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FS1A562S 73AC9394
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Cap, 5600Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details