CAP, 2000UF, 10V, ALU ELEC, RADIAL; Capacitance:2000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 2000uF 10000H 10x20mm
CAP ALUM 2000UF 20% 10V RADIAL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 73AC9380 | EEU-FS1A202 | EEU-FS1A202 |
| Product Name | Cap, 2000Uf, 10V, Alu Elec, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 2000 microF | 2000 microF |