Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A182

Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1800uF 8000H 10x16mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1800uF 8000H 10x16mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1A182
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A182
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1800uF 8000H 10x16mm

Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1800uF 8000H 10x16mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1A182 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1A182
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A182
CAP ALUM 1800UF 20% 10V RADIAL

CAP ALUM 1800UF 20% 10V RADIAL

Supplier's Site
Cap, 1800Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9376 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9376
Cap, 1800Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9376
CAP, 1800UF, 10V, ALU ELEC, RADIAL; Capacitance:1800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1800UF, 10V, ALU ELEC, RADIAL; Capacitance:1800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1A182 EEU-FS1A182 73AC9376
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 1800Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details