Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A122LB

Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1200uF 8000H 8x15mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1200uF 8000H 8x15mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS1A122LB
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS1A122LB
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1200uF 8000H 8x15mm

Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 1200uF 8000H 8x15mm

Buy Now Datasheet
Cap, 1200Uf, 10V, Alu Elec, Radial; Capacitance Panasonic - 73AC9373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 10V, Alu Elec, Radial; Capacitance Panasonic
73AC9373
Cap, 1200Uf, 10V, Alu Elec, Radial; Capacitance Panasonic 73AC9373
CAP, 1200UF, 10V, ALU ELEC, RADIAL; Capacitance:1200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1200UF, 10V, ALU ELEC, RADIAL; Capacitance:1200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1A122LB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1A122LB
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1A122LB
CAP ALUM 1200UF 20% 10V RADIAL

CAP ALUM 1200UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1A122LB 73AC9373 EEU-FS1A122LB
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Cap, 1200Uf, 10V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers