CAP, 9100UF, 6.3V, ALU ELEC, RADIAL; Capacitance:9100µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 9100uF 10000H 16x25mm
CAP ALUM 9100UF 20% 6.3V RADIAL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 73AC9367 | EEU-FS0J912B | EEU-FS0J912B |
| Product Name | Cap, 9100Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 9100 microF | 9100 microF |