Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J822S

Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 8200uF 10000H 16x20mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 8200uF 10000H 16x20mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J822S
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J822S
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 8200uF 10000H 16x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 8200uF 10000H 16x20mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J822S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J822S
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J822S
CAP ALUM 8200UF 20% 6.3V RADIAL

CAP ALUM 8200UF 20% 6.3V RADIAL

Supplier's Site
Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9364 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9364
Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9364
CAP, 8200UF, 6.3V, ALU ELEC, RADIAL; Capacitance:8200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 8200UF, 6.3V, ALU ELEC, RADIAL; Capacitance:8200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS0J822S EEU-FS0J822S 73AC9364
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 8200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers