Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J752S

Description
CAP ALUM 7500UF 20% 6.3V RADIAL
Datasheet
Description
CAP ALUM 7500UF 20% 6.3V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J752S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J752S
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J752S
CAP ALUM 7500UF 20% 6.3V RADIAL

CAP ALUM 7500UF 20% 6.3V RADIAL

Supplier's Site
Cap, 7500Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9361 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7500Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9361
Cap, 7500Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9361
CAP, 7500UF, 6.3V, ALU ELEC, RADIAL; Capacitance:7500µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 7500UF, 6.3V, ALU ELEC, RADIAL; Capacitance:7500µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J752S
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J752S
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 7500uF 10000H 16x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 7500uF 10000H 16x20mm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS0J752S 73AC9361 EEU-FS0J752S
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 7500Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers