CAP ALUM 4700UF 20% 6.3V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 4700uF 10000H 12.5x20mm
CAP, 4700UF, 6.3V, ALU ELEC, RADIAL; Capacitance:4700µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; Product Length:-; ESR:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS0J472 | EEU-FS0J472 | 73AC9352 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 4700Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |