CAP, 2700UF, 6.3V, ALU ELEC, RADIAL; Capacitance:2700µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAP ALUM 2700UF 20% 6.3V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 2700uF 10000H 10x20mm
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 73AC9347 | EEU-FS0J272B | EEU-FS0J272B |
| Product Name | Cap, 2700Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 2700 microF | 2700 microF |