Panasonic Cap, 2200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic EEU-FS0J222

Description
CAP, 2200UF, 6.3V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Series Name:FS; Product Diameter:10mm; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAP, 2200UF, 6.3V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Series Name:FS; Product Diameter:10mm; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9344
Cap, 2200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9344
CAP, 2200UF, 6.3V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Series Name:FS; Product Diameter:10mm; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAP, 2200UF, 6.3V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Series Name:FS; Product Diameter:10mm; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J222 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J222
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J222
CAP ALUM 2200UF 20% 6.3V RADIAL

CAP ALUM 2200UF 20% 6.3V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J222
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J222
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 2200uF 8000H 10x16mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 2200uF 8000H 10x16mm

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 73AC9344 EEU-FS0J222 EEU-FS0J222
Product Name Cap, 2200Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers