CAP ALUM 2000UF 20% 6.3V RADIAL Product overview: EEU-FS0J202L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS0J202L can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 2000uF 9000H 8x20mm
CAP, 2000UF, 6.3V, ALU ELEC, RADIAL; Capacitance:2000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; Product Length:-; ESR:- RoHS Compliant: Yes
CAP ALUM 2000UF 20% 6.3V RADIAL
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEU-FS0J202L | EEU-FS0J202L | 73AC9340 | EEU-FS0J202L |
| Product Name | 2000UF 6.3V Capacitor | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 2000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 2000 microF | 2000 microF | 2000 microF |