Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J202B

Description
CAP ALUM 2000UF 20% 6.3V RADIAL
Datasheet
Description
CAP ALUM 2000UF 20% 6.3V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J202B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J202B
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J202B
CAP ALUM 2000UF 20% 6.3V RADIAL

CAP ALUM 2000UF 20% 6.3V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J202B
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J202B
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 2000uF 8000H 10x16mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 2000uF 8000H 10x16mm

Buy Now Datasheet
Cap, 2000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9339 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9339
Cap, 2000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9339
CAP, 2000UF, 6.3V, ALU ELEC, RADIAL; Capacitance:2000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 2000UF, 6.3V, ALU ELEC, RADIAL; Capacitance:2000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS0J202B EEU-FS0J202B 73AC9339
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 2000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details