The Panasonic aluminum electrolytic capacitor, part number 73AC9338, has a capacitance of 2000 µF and a rated voltage of 6.3 VDC. It features a capacitance tolerance of ±20% and is designed for radial leaded applications. This capacitor is characterized by low equivalent series resistance (ESR) and is suitable for high-temperature environments, with an endurance rating of 8000 hours at 105 °C. The operating temperature range is from -40 °C to +105 °C, making it versatile for various applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. The capacitor is manufactured in Malaysia and is ideal for use in power supply circuits and other electronic devices requiring reliable performance.
CAP, 2000UF, 6.3V, ALU ELEC, RADIAL; Capacitance:2000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 2000uF 8000H 10x16mm
CAP ALUM 2000UF 20% 6.3V RADIAL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 73AC9338 | EEU-FS0J202 | EEU-FS0J202 |
| Product Name | Cap, 2000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 2000 microF | 2000 microF |