CAP, 1800UF, 6.3V, ALU ELEC, RADIAL; Capacitance:1800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1800uF 9000H 8x20mm
CAP ALUM 1800UF 20% 6.3V RADIAL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 73AC9337 | EEU-FS0J182LB | EEU-FS0J182LB |
| Product Name | Cap, 1800Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 1800 microF | 1800 microF |