CAP ALUM 1500UF 20% 6.3V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded Al Lytic Cap, A-type FS Series, 105C
CAP, 1500UF, 6.3V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS0J152 | EEU-FS0J152 | 73AC9332 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 1500Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |