Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J103

Description
CAP ALUM 10000UF 20% 6.3V RADIAL
Datasheet
Description
CAP ALUM 10000UF 20% 6.3V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J103 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J103
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J103
CAP ALUM 10000UF 20% 6.3V RADIAL

CAP ALUM 10000UF 20% 6.3V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J103
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J103
Aluminum Electrolytic Capacitors - Radial Leaded Al Lytic Cap, A-type FS Series, 105C

Aluminum Electrolytic Capacitors - Radial Leaded Al Lytic Cap, A-type FS Series, 105C

Buy Now Datasheet
Cap, 10000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9330
Cap, 10000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9330
CAP, 10000UF, 6.3V, ALU ELEC, RADIAL; Capacitance:10000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 10000UF, 6.3V, ALU ELEC, RADIAL; Capacitance:10000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS0J103 EEU-FS0J103 73AC9330
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 10000Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details