Panasonic Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic EEU-FR1V182

Description
Al Lytic Cap, Radial FR Series, Low ESR RoHS Compliant: Yes
Description
Al Lytic Cap, Radial FR Series, Low ESR RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic - 05X0687 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic
05X0687
Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic 05X0687
Al Lytic Cap, Radial FR Series, Low ESR RoHS Compliant: Yes

Al Lytic Cap, Radial FR Series, Low ESR RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1V182 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1V182
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1V182
CAP ALUM 1800UF 20% 35V RADIAL

CAP ALUM 1800UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 05X0687 EEU-FR1V182
Product Name Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers