Panasonic Aluminum Electrolytic Capacitor, 82Uf, 20%, 63V, Radial; Capacitance Panasonic EEU-FR1J820

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 20%, 63V, RADIAL; Capacitance:82µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 20%, 63V, RADIAL; Capacitance:82µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 82Uf, 20%, 63V, Radial; Capacitance Panasonic - 83T7077 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 82Uf, 20%, 63V, Radial; Capacitance Panasonic
83T7077
Aluminum Electrolytic Capacitor, 82Uf, 20%, 63V, Radial; Capacitance Panasonic 83T7077
ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 20%, 63V, RADIAL; Capacitance:82µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 82UF, 20%, 63V, RADIAL; Capacitance:82µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1J820 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1J820
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1J820
CAP ALUM 82UF 20% 63V RADIAL

CAP ALUM 82UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 83T7077 EEU-FR1J820
Product Name Aluminum Electrolytic Capacitor, 82Uf, 20%, 63V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 82 microF 82 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details