100uF 50V Radial Aluminum Electrolytic Capacitor, 8x11.5mm, 3.5mm Pitch Product overview: EEU-FR1H101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FR1H101 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Category: Capacitors -Aluminum Electrolytic Capacitors
Series: FR-A
Package: Bulk
Product Status: Active
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Size / Dimension: 0.315" Dia (8.00mm)
Mounting Type: Through Hole
CAP ALUM 100UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEU-FR1H101 | EEU-FR1H101 | |
| Product Name | 100uF 50V Capacitor | Capacitors -Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |