1000uF 25V Aluminum Electrolytic Capacitor, Radial, 2.47A Ripple Product overview: EEU-FR1E102L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 25V, 2.47A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 25V, 2.47A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FR1E102L can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 20% 25V RADIAL
CAP ALUM 1000UF 20% 25V RADIAL
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEU-FR1E102L | EEU-FR1E102L | EEU-FR1E102L |
| Product Name | 1000uF 25V 2.47A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |