CAP ALUM 1800UF 20% 16V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 20%, 16V, RADIAL; Capacitance:1800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 1800UF 20% 16V RADIAL
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FR1C182L | 58T1745 | EEU-FR1C182L |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1800Uf, 20%, 16V, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Technology | Film Capacitors | Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized |