Panasonic Aluminum Electrolytic Capacitor, 820Uf, 10V, 20%, Radial; Capacitance Panasonic EEU-FR1A821

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 10V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Series Name:FR; Product Diameter:10mm; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 10V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Series Name:FR; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 820Uf, 10V, 20%, Radial; Capacitance Panasonic - 74R3414 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 820Uf, 10V, 20%, Radial; Capacitance Panasonic
74R3414
Aluminum Electrolytic Capacitor, 820Uf, 10V, 20%, Radial; Capacitance Panasonic 74R3414
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 10V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Series Name:FR; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 10V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Series Name:FR; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1A821 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1A821
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1A821
CAP ALUM 820UF 20% 10V RADIAL

CAP ALUM 820UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 74R3414 EEU-FR1A821
Product Name Aluminum Electrolytic Capacitor, 820Uf, 10V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details