Panasonic Aluminium Electrolytic Capacitor, Fr Series, 4700 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic EEU-FR1A472SB

Description
Aluminium Electrolytic Capacitor, FR Series, 4700 - F, - 20%, 10 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Description
Aluminium Electrolytic Capacitor, FR Series, 4700 - F, - 20%, 10 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Fr Series, 4700 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 49W7387 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 4700 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
49W7387
Aluminium Electrolytic Capacitor, Fr Series, 4700 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 49W7387
Aluminium Electrolytic Capacitor, FR Series, 4700 - F, - 20%, 10 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 4700 - F, - 20%, 10 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1A472SB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1A472SB
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1A472SB
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 49W7387 EEU-FR1A472SB
Product Name Aluminium Electrolytic Capacitor, Fr Series, 4700 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details