Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FR1A271B

Description
CAP ALUM 270UF 20% 10V RADIAL TH
Description
CAP ALUM 270UF 20% 10V RADIAL TH

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1A271B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1A271B
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1A271B
CAP ALUM 270UF 20% 10V RADIAL TH

CAP ALUM 270UF 20% 10V RADIAL TH

Supplier's Site
Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic - 05X0683 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic
05X0683
Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic 05X0683
Al Lytic Cap, Radial FR Series, Low ESR RoHS Compliant: Yes

Al Lytic Cap, Radial FR Series, Low ESR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FR1A271B 05X0683
Product Name Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Fr Series, Low Esr Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers