Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FR1A101B

Description
CAP ALUM 100UF 20% 10V RADIAL
Description
CAP ALUM 100UF 20% 10V RADIAL
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 49W7377, has a capacitance of 100 µF and a rated voltage of 10 V with a tolerance of ±20%. This radial lead type capacitor is designed for applications requiring low equivalent series resistance (ESR) and has an endurance rating of 5000 hours at a temperature of 105 °C. It operates within a temperature range of ,Äì40 °C to +105 °C and is RoHS compliant. The capacitor features a leakage current specification of I < 0.01 CV (µA) after 2 minutes and is not suitable for automotive applications. The lead spacing is 5 mm, making it compatible with standard PCB layouts. This capacitor is suitable for various electronic applications where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor, part number 49W7377, has a capacitance of 100 µF and a rated voltage of 10 V with a tolerance of ±20%. This radial lead type capacitor is designed for applications requiring low equivalent series resistance (ESR) and has an endurance rating of 5000 hours at a temperature of 105 °C. It operates within a temperature range of ,Äì40 °C to +105 °C and is RoHS compliant. The capacitor features a leakage current specification of I < 0.01 CV (µA) after 2 minutes and is not suitable for automotive applications. The lead spacing is 5 mm, making it compatible with standard PCB layouts. This capacitor is suitable for various electronic applications where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1A101B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1A101B
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1A101B
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Radial; Capacitance Panasonic - 49W7377 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Radial; Capacitance Panasonic
49W7377
Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Radial; Capacitance Panasonic 49W7377
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 10V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 10V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 10Vdc 100Uf 5 X 11Mm Ls 5Mm Crmp Rohs Compliant Panasonic - 79AH2053 - Newark, An Avnet Company
Chicago, IL, United States
Cap 10Vdc 100Uf 5 X 11Mm Ls 5Mm Crmp Rohs Compliant Panasonic
79AH2053
Cap 10Vdc 100Uf 5 X 11Mm Ls 5Mm Crmp Rohs Compliant Panasonic 79AH2053
CAP 10VDC 100UF 5 X 11MM LS 5MM CRMP ROHS COMPLIANT: YES

CAP 10VDC 100UF 5 X 11MM LS 5MM CRMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FR1A101B 49W7377 79AH2053
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Radial; Capacitance Panasonic Cap 10Vdc 100Uf 5 X 11Mm Ls 5Mm Crmp Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details