Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FR0J182

Description
CAP ALUM 1800UF 20% 6.3V RADIAL
Datasheet
Description
CAP ALUM 1800UF 20% 6.3V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR0J182 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR0J182
Capacitors - Aluminum Electrolytic Capacitors EEU-FR0J182
CAP ALUM 1800UF 20% 6.3V RADIAL

CAP ALUM 1800UF 20% 6.3V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1800Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 74R3393 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1800Uf, 6.3V, 20%, Radial; Capacitance Panasonic
74R3393
Aluminum Electrolytic Capacitor 1800Uf, 6.3V, 20%, Radial; Capacitance Panasonic 74R3393
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 6.3V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1800UF, 6.3V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FR0J182 74R3393
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1800Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers