Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FR0J122

Description
CAP ALUM 1200UF 20% 6.3V RADIAL
Description
CAP ALUM 1200UF 20% 6.3V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR0J122 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR0J122
Capacitors - Aluminum Electrolytic Capacitors EEU-FR0J122
CAP ALUM 1200UF 20% 6.3V RADIAL

CAP ALUM 1200UF 20% 6.3V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1200Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 74R3390 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1200Uf, 6.3V, 20%, Radial; Capacitance Panasonic
74R3390
Aluminum Electrolytic Capacitor 1200Uf, 6.3V, 20%, Radial; Capacitance Panasonic 74R3390
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 6.3V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 6.3V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FR0J122 74R3390
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1200Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers