Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FP1E152B

Description
CAP ALUM 1500UF 20% 25V RADIAL
Datasheet
Description
CAP ALUM 1500UF 20% 25V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FP1E152B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FP1E152B
Capacitors - Aluminum Electrolytic Capacitors EEU-FP1E152B
CAP ALUM 1500UF 20% 25V RADIAL

CAP ALUM 1500UF 20% 25V RADIAL

Supplier's Site
Cap, 1500Uf, 25V, Alu Elec, Radial; Capacitance Panasonic - 74AC7120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
74AC7120
Cap, 1500Uf, 25V, Alu Elec, Radial; Capacitance Panasonic 74AC7120
CAP, 1500UF, 25V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 1500UF, 25V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FP1E152B 74AC7120
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Uf, 25V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details