Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328562-EEU-FM1V331L
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 30 mOhms
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEUFM1V331L,P12414
Base Product Number: EEU-FM
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 1.092 A @ 120 Hz
Ripple Current @ High Frequency: 1.56 A @ 100 kHz
330uF 35V 20% Radial Aluminum Electrolytic Capacitor Product overview: EEU-FM1V331L from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1V331L can be used for catalog matching and distributor lookup.
CAP ALUM 330UF 20% 35V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 35V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1328562-EEU-FM1V331L | 58-EEU-FM1V331L | EEU-FM1V331L | 04M9029 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 330uF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 35V, 20%, Radial; Capacitance Panasonic |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |