Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes
CAP ALUM 1200UF 20% 35V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 49W7344 | EEU-FM1V122SB |
| Product Name | Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |