Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FM1V122L

Description
CAP ALUM 1200UF 20% 35V RADIAL
Description
CAP ALUM 1200UF 20% 35V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM1V122L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM1V122L
Capacitors - Aluminum Electrolytic Capacitors EEU-FM1V122L
CAP ALUM 1200UF 20% 35V RADIAL

CAP ALUM 1200UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 1200Uf, 20%, 35V, Radial; Capacitance Panasonic - 23T5875 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1200Uf, 20%, 35V, Radial; Capacitance Panasonic
23T5875
Aluminum Electrolytic Capacitor, 1200Uf, 20%, 35V, Radial; Capacitance Panasonic 23T5875
ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 20%, 35V, RADIAL; Capacitance:1200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:FM; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1200UF, 20%, 35V, RADIAL; Capacitance:1200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:FM; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FM1V122L 23T5875
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1200Uf, 20%, 35V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details