Panasonic Aluminum Electrolytic Capacitor, 180Uf, 20%, 50V, Radial; Capacitance Panasonic EEU-FM1H181L.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 20%, 50V, RADIAL; Capacitance:180?F; Voltage(DC):50V; Capacitance Tolerance:? 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105?C; Polarity:Polar; Series Name:FM RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 20%, 50V, RADIAL; Capacitance:180?F; Voltage(DC):50V; Capacitance Tolerance:? 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105?C; Polarity:Polar; Series Name:FM RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 180Uf, 20%, 50V, Radial; Capacitance Panasonic - 27AC4715 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 180Uf, 20%, 50V, Radial; Capacitance Panasonic
27AC4715
Aluminum Electrolytic Capacitor, 180Uf, 20%, 50V, Radial; Capacitance Panasonic 27AC4715
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 20%, 50V, RADIAL; Capacitance:180?F; Voltage(DC):50V; Capacitance Tolerance:? 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105?C; Polarity:Polar; Series Name:FM RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 20%, 50V, RADIAL; Capacitance:180?F; Voltage(DC):50V; Capacitance Tolerance:? 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105?C; Polarity:Polar; Series Name:FM RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4715
Product Name Aluminum Electrolytic Capacitor, 180Uf, 20%, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers