Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FM1H151

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331500-EEU-FM1H151 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.551" (14.00mm) Standard Package: 200 Mounting: Through Hole Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.197" (5.00mm) Impedance: 42 mOhms Lifetime @ Temp.: 4000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P12395,EEUFM1H151 Base Product Number: EEU-FM RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 819 mA @ 120 Hz Ripple Current @ High Frequency: 1.17 A @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331500-EEU-FM1H151 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.551" (14.00mm) Standard Package: 200 Mounting: Through Hole Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.197" (5.00mm) Impedance: 42 mOhms Lifetime @ Temp.: 4000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P12395,EEUFM1H151 Base Product Number: EEU-FM RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 819 mA @ 120 Hz Ripple Current @ High Frequency: 1.17 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1331500-EEU-FM1H151 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331500-EEU-FM1H151
Capacitors - Aluminum Electrolytic Capacitors 1331500-EEU-FM1H151
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331500-EEU-FM1H151 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.394" Dia (10.00mm) Applications: General Purpose Height - Seated (Max): 0.551" (14.00mm) Standard Package: 200 Mounting: Through Hole Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.197" (5.00mm) Impedance: 42 mOhms Lifetime @ Temp.: 4000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P12395,EEUFM1H151 Base Product Number: EEU-FM RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 819 mA @ 120 Hz Ripple Current @ High Frequency: 1.17 A @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331500-EEU-FM1H151
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 42 mOhms
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P12395,EEUFM1H151
Base Product Number: EEU-FM
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 819 mA @ 120 Hz
Ripple Current @ High Frequency: 1.17 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
150uF 50V 1.17A Capacitor
58-EEU-FM1H151
150uF 50V 1.17A Capacitor 58-EEU-FM1H151
150uF 50V Aluminum Electrolytic Capacitor, Radial, 1.17A Ripple Product overview: EEU-FM1H151 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 50V, 1.17A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 50V, 1.17A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1H151 can be used for catalog matching and distributor lookup.

150uF 50V Aluminum Electrolytic Capacitor, Radial, 1.17A Ripple Product overview: EEU-FM1H151 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 50V, 1.17A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 50V, 1.17A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1H151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM1H151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM1H151
Capacitors - Aluminum Electrolytic Capacitors EEU-FM1H151
CAP ALUM 150UF 20% 50V RADIAL

CAP ALUM 150UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 20%, 50V, Radial; Capacitance Panasonic - 17T5137 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 20%, 50V, Radial; Capacitance Panasonic
17T5137
Aluminum Electrolytic Capacitor, 150Uf, 20%, 50V, Radial; Capacitance Panasonic 17T5137
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 50V, RADIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 50V, RADIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1331500-EEU-FM1H151 58-EEU-FM1H151 EEU-FM1H151 17T5137
Product Name Capacitors - Aluminum Electrolytic Capacitors 150uF 50V 1.17A Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 150Uf, 20%, 50V, Radial; Capacitance Panasonic
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers