Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes
CAP ALUM 470UF 20% 25V RADIAL
CAP ALUM 470UF 20% 25V RADIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W7323 | EEU-FM1E471LJ | EEU-FM1E471LJ |
| Product Name | Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Technology | Film Capacitors | Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose |