Panasonic 2700uF 25V 3.82A Capacitor EEU-FM1E272

Description
Alum Electrolytic Cap 2700uF 25V 20% Radial 16x25mm 3.82A 105C Product overview: EEU-FM1E272 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700uF, 25V, 3.82A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700uF, 25V, 3.82A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1E272 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alum Electrolytic Cap 2700uF 25V 20% Radial 16x25mm 3.82A 105C Product overview: EEU-FM1E272 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700uF, 25V, 3.82A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700uF, 25V, 3.82A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1E272 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2700uF 25V 3.82A Capacitor
58-EEU-FM1E272
2700uF 25V 3.82A Capacitor 58-EEU-FM1E272
Alum Electrolytic Cap 2700uF 25V 20% Radial 16x25mm 3.82A 105C Product overview: EEU-FM1E272 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700uF, 25V, 3.82A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700uF, 25V, 3.82A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1E272 can be used for catalog matching and distributor lookup.

Alum Electrolytic Cap 2700uF 25V 20% Radial 16x25mm 3.82A 105C Product overview: EEU-FM1E272 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700uF, 25V, 3.82A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700uF, 25V, 3.82A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM1E272 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM1E272 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM1E272
Capacitors - Aluminum Electrolytic Capacitors EEU-FM1E272
CAP ALUM 2700UF 20% 25V RADIAL

CAP ALUM 2700UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 2700Uf, 20%, 25V, Radial; Capacitance Panasonic - 17T5132 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2700Uf, 20%, 25V, Radial; Capacitance Panasonic
17T5132
Aluminum Electrolytic Capacitor, 2700Uf, 20%, 25V, Radial; Capacitance Panasonic 17T5132
ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 20%, 25V, RADIAL; Capacitance:2700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 20%, 25V, RADIAL; Capacitance:2700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEU-FM1E272 EEU-FM1E272 17T5132
Product Name 2700uF 25V 3.82A Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2700Uf, 20%, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1733447 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details