Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FM1C331BJ

Description
CAP ALUM 330UF 20% 16V RADIAL
Description
CAP ALUM 330UF 20% 16V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM1C331BJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM1C331BJ
Capacitors - Aluminum Electrolytic Capacitors EEU-FM1C331BJ
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic - 49W7301 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic
49W7301
Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic 49W7301
Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes

Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FM1C331BJ 49W7301
Product Name Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details