CAP ALUM 2200UF 20% 16V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 2200UF 20% 16V RADIAL
| ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FM1C222 | 04M9011 | EEU-FM1C222 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 2200Uf, 16V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Technology | Film Capacitors | Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized |