Panasonic Capacitance Panasonic EEU-FM1A152L.

Description
Capacitance:1500µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:10mm RoHS Compliant: Yes
Description
Capacitance:1500µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:10mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic FM series aluminum electrolytic capacitor, part number 15AC2877, features a capacitance of 1500 OºF and a rated voltage of 10 V DC. It has a capacitance tolerance of ¬±20% and is designed for a temperature range of -40 ¬8C to +105 ¬8C. The capacitor is characterized by a long lifespan, rated for 2000 hours at 105 ¬8C. It is a polar capacitor with a radial leaded configuration and a lead spacing of 5 mm. The product is compliant with RoHS directives, ensuring it meets environmental standards. This capacitor is suitable for applications requiring reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Panasonic FM series aluminum electrolytic capacitor, part number 15AC2877, features a capacitance of 1500 OºF and a rated voltage of 10 V DC. It has a capacitance tolerance of ¬±20% and is designed for a temperature range of -40 ¬8C to +105 ¬8C. The capacitor is characterized by a long lifespan, rated for 2000 hours at 105 ¬8C. It is a polar capacitor with a radial leaded configuration and a lead spacing of 5 mm. The product is compliant with RoHS directives, ensuring it meets environmental standards. This capacitor is suitable for applications requiring reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 15AC2877 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
15AC2877
Capacitance Panasonic 15AC2877
Capacitance:1500µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:10mm RoHS Compliant: Yes

Capacitance:1500µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC2877
Product Name Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers