Panasonic Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management EEU-FM1A102

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: 8-UFDFN Exposed Pad, 8-TMLF Product Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: 8-UFDFN Exposed Pad, 8-TMLF Product Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: 8-UFDFN Exposed Pad, 8-TMLF Product Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Package: 8-UFDFN Exposed Pad, 8-TMLF
Product Status: Active
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Unlock Full Specs
to access all available technical data

Similar Products

Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details
Sensor technology - Current sensors - TLE4973-R120T5-U-S0010 - TLE4973-R120T5-U-S0010 - Infineon Technologies AG
Specs
Current 132 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details