CAP ALUM 560UF 20% 6.3V RADIAL
Al Lytic Cap, Radial FM Series, Low ESR RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEU-FM0J561BJ | 49W7272 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Fm Series, Low Esr Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |