Panasonic 1000uF 6.3V Capacitor EEU-FM0J102

Description
1000uF 6.3V 105C Radial Aluminum Electrolytic Capacitor Product overview: EEU-FM0J102 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM0J102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1000uF 6.3V 105C Radial Aluminum Electrolytic Capacitor Product overview: EEU-FM0J102 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM0J102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 6.3V Capacitor
58-EEU-FM0J102
1000uF 6.3V Capacitor 58-EEU-FM0J102
1000uF 6.3V 105C Radial Aluminum Electrolytic Capacitor Product overview: EEU-FM0J102 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM0J102 can be used for catalog matching and distributor lookup.

1000uF 6.3V 105C Radial Aluminum Electrolytic Capacitor Product overview: EEU-FM0J102 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FM0J102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1056892-EEU-FM0J102 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1056892-EEU-FM0J102
Capacitors - Aluminum Electrolytic Capacitors 1056892-EEU-FM0J102
Win Source Part Number: 1056892-EEU-FM0J102 Category: Capacitors>Aluminum Electrolytic Capacitors Series: FM-A Package: Bulk Applications: General Purpose Height - Seated (Max): 0.551" (14.00mm) Standard Package: 200 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 6.3 V Lead Spacing: 0.197" (5.00mm) Impedance: 38 mOhms Lifetime @ Temp.: 4000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): UHD0J102MPD; EKZE6R3ELL102MJC5S; UPW0J102MPD1TD; UPW0J102MPD; EEE-HC0J102P; EEU-FC0J102B; EEU-FM0J102B; UHV0J102MPD; 6.3YXG1000MEFC8X16EE U-FM0J102.; EEUFM0J102; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P12340,EEUFM0J102 Base Product Number: EEU-FM Ripple Current @ Low Frequency: 967.5 mA @ 120 Hz Ripple Current @ High Frequency: 1.29 A @ 100 kHz

Win Source Part Number: 1056892-EEU-FM0J102
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FM-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 200
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 38 mOhms
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): UHD0J102MPD; EKZE6R3ELL102MJC5S; UPW0J102MPD1TD; UPW0J102MPD; EEE-HC0J102P; EEU-FC0J102B; EEU-FM0J102B; UHV0J102MPD; 6.3YXG1000MEFC8X16EEU-FM0J102.; EEUFM0J102;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P12340,EEUFM0J102
Base Product Number: EEU-FM
Ripple Current @ Low Frequency: 967.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.29 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FM0J102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FM0J102
Capacitors - Aluminum Electrolytic Capacitors EEU-FM0J102
CAP ALUM 1000UF 20% 6.3V RADIAL

CAP ALUM 1000UF 20% 6.3V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 04M8994 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 6.3V, 20%, Radial; Capacitance Panasonic
04M8994
Aluminum Electrolytic Capacitor 1000Uf, 6.3V, 20%, Radial; Capacitance Panasonic 04M8994
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 6.3V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 6.3V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-FM0J102 1056892-EEU-FM0J102 EEU-FM0J102 04M8994
Product Name 1000uF 6.3V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers