Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FK1V561S

Description
CAP ALUM 560UF 20% 35V RADIAL TH
Description
CAP ALUM 560UF 20% 35V RADIAL TH

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FK1V561S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FK1V561S
Capacitors - Aluminum Electrolytic Capacitors EEU-FK1V561S
CAP ALUM 560UF 20% 35V RADIAL TH

CAP ALUM 560UF 20% 35V RADIAL TH

Supplier's Site
Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Panasonic - 32R9046 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Panasonic
32R9046
Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Panasonic 32R9046
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 35V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 35V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FK1V561S 32R9046
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers