Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FK1V561

Description
CAP ALUM 560UF 20% 35V RADIAL TH
Description
CAP ALUM 560UF 20% 35V RADIAL TH

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FK1V561 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FK1V561
Capacitors - Aluminum Electrolytic Capacitors EEU-FK1V561
CAP ALUM 560UF 20% 35V RADIAL TH

CAP ALUM 560UF 20% 35V RADIAL TH

Supplier's Site
Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Panasonic - 32R9045 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Panasonic
32R9045
Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Panasonic 32R9045
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 35V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 35V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FK1V561 32R9045
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 560Uf, 35V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details