ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 25V, 20%, RADIAL; Capacitance:560µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes
CAP ALUM 560UF 20% 25V RADIAL TH
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 32R9025 | EEU-FK1E561 |
| Product Name | Aluminum Electrolytic Capacitor, 560Uf, 25V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |
| Capacitance Range | 560 microF | 560 microF |
| Capacitance Tolerance | 20 (+/- %) |